Panasonic LED Indication - Discrete - LNJ308G8PRA LNJ308G8PRA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055949-LNJ308G8PRA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.03V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 0.7mcd Lens Style/Size: Rectangle with Flat Top, 0.90mm x 0.80mm Current - Test: 10mA Wavelength - Peak: 555nm Height (Max): 0.80mm Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055949-LNJ308G8PRA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.03V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 0.7mcd Lens Style/Size: Rectangle with Flat Top, 0.90mm x 0.80mm Current - Test: 10mA Wavelength - Peak: 555nm Height (Max): 0.80mm Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ308G8PRA
1055949-LNJ308G8PRA
LED Indication - Discrete - LNJ308G8PRA 1055949-LNJ308G8PRA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055949-LNJ308G8PRA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.03V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 0.7mcd Lens Style/Size: Rectangle with Flat Top, 0.90mm x 0.80mm Current - Test: 10mA Wavelength - Peak: 555nm Height (Max): 0.80mm Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1055949-LNJ308G8PRA
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.03V
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 0.7mcd
Lens Style/Size: Rectangle with Flat Top, 0.90mm x 0.80mm
Current - Test: 10mA
Wavelength - Peak: 555nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1055949-LNJ308G8PRA
Product Name LED Indication - Discrete - LNJ308G8PRA
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Mini-mold side view chip LED - SML-A12UT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details