Panasonic LED Indication - Discrete - LNJ308G8LRA LNJ308G8LRA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 125932-LNJ308G8LRA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 1.9V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 3mcd Lens Style/Size: Rectangle with Flat Top, 0.90mm x 0.80mm Current - Test: 5mA Wavelength - Peak: 565nm Height (Max): 0.80mm Family Name: LNJ308G8LRA Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SS Type LED Alternative Parts (Cross-Reference): SEL4425G; SEL4426G; SEL1424G; SEL1421G ; Introduction Date: April 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 125932-LNJ308G8LRA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 1.9V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 3mcd Lens Style/Size: Rectangle with Flat Top, 0.90mm x 0.80mm Current - Test: 5mA Wavelength - Peak: 565nm Height (Max): 0.80mm Family Name: LNJ308G8LRA Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SS Type LED Alternative Parts (Cross-Reference): SEL4425G; SEL4426G; SEL1424G; SEL1421G ; Introduction Date: April 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ308G8LRA
125932-LNJ308G8LRA
LED Indication - Discrete - LNJ308G8LRA 125932-LNJ308G8LRA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 125932-LNJ308G8LRA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 1.9V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 3mcd Lens Style/Size: Rectangle with Flat Top, 0.90mm x 0.80mm Current - Test: 5mA Wavelength - Peak: 565nm Height (Max): 0.80mm Family Name: LNJ308G8LRA Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SS Type LED Alternative Parts (Cross-Reference): SEL4425G; SEL4426G; SEL1424G; SEL1421G ; Introduction Date: April 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 125932-LNJ308G8LRA
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 3mcd
Lens Style/Size: Rectangle with Flat Top, 0.90mm x 0.80mm
Current - Test: 5mA
Wavelength - Peak: 565nm
Height (Max): 0.80mm
Family Name: LNJ308G8LRA
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: SS Type LED
Alternative Parts (Cross-Reference): SEL4425G; SEL4426G; SEL1424G; SEL1421G ;
Introduction Date: April 17, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 125932-LNJ308G8LRA
Product Name LED Indication - Discrete - LNJ308G8LRA
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Infrared Emitter - MTE9460WC - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Infrared; Red
Peak Wavelength 950 nm (9500 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details