Panasonic LED Indication - Discrete LNJ306G5PUX

Description
Green LED Indication - Discrete 2.03V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.03V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - P11501TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
P11501TR-ND
LED Indication - Discrete P11501TR-ND
Green LED Indication - Discrete 2.03V 0805 (2012 Metric)

Green LED Indication - Discrete 2.03V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number P11501TR-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 555 nm (5550 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual color chip LED with reflector - SML-020MDT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Orange; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 610 nm (5700 to 6100 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details