Manufacturer: Panasonic
Win Source Part Number: 877789-LNJ253W82RA
Features: LED Indication - Discrete
Package: Reel - TR
Part Status: Obsolete
Family Name: LNJ*53
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000
Other Part Number: P14131CT, P14131DKR, P14131TR
PANASONIC ELECTRONIC COMPONENTS LNJ253W82RA LED, Red, SMD, 0.5mm x 1.3mm, 10 mA, 1.92 V, 630 nm
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 877789-LNJ253W82RA | 590-LNJ253W82RA |
| Product Name | LED Indication - Discrete - LNJ253W82RA | PANASONIC ELECTRONIC COMPONENTS LNJ253W82RA LED, Red, SMD, 0.5mm x 1.3mm, 10 mA, 1.92 V, 630 nm |
| LED Package: | 1.80mm Lx1.10mm W | |
| LED Type | Red; Red | |
| Peak Wavelength | 645 nm (6450 Å) | |
| Luminous Intensity | 15 milliCandela |