Panasonic Optoelectronics - LED Indication - Discrete LNJ247W82RA

Description
Win Source Part Number: 1241698-LNJ247W82RA Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Configuration: Standard Millicandela Rating: 16mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 5mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Height (Max): 0.25mm Package / Case: 0402 (1005 Metric) Supplier Device Package: 1005 Type Dimension: 1.00mm L x 0.50mm W Lens Style: Rectangle with Flat Top Lens Size: 0.70mm x 0.50mm ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: LNJ247W82RACT,LNJ247 W82RATR,LNJ247W82RAD KR Base Product Number: LNJ247 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1241698-LNJ247W82RA Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Configuration: Standard Millicandela Rating: 16mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 5mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Height (Max): 0.25mm Package / Case: 0402 (1005 Metric) Supplier Device Package: 1005 Type Dimension: 1.00mm L x 0.50mm W Lens Style: Rectangle with Flat Top Lens Size: 0.70mm x 0.50mm ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: LNJ247W82RACT,LNJ247 W82RATR,LNJ247W82RAD KR Base Product Number: LNJ247 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241698-LNJ247W82RA
Optoelectronics - LED Indication - Discrete 1241698-LNJ247W82RA
Win Source Part Number: 1241698-LNJ247W82RA Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Configuration: Standard Millicandela Rating: 16mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 5mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Height (Max): 0.25mm Package / Case: 0402 (1005 Metric) Supplier Device Package: 1005 Type Dimension: 1.00mm L x 0.50mm W Lens Style: Rectangle with Flat Top Lens Size: 0.70mm x 0.50mm ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: LNJ247W82RACT,LNJ247 W82RATR,LNJ247W82RAD KR Base Product Number: LNJ247 Product Status: Obsolete

Win Source Part Number: 1241698-LNJ247W82RA
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Configuration: Standard
Millicandela Rating: 16mcd
Voltage - Forward (Vf) (Typ): 1.95V
Current - Test: 5mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 645nm
Height (Max): 0.25mm
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 1005 Type
Dimension: 1.00mm L x 0.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 0.70mm x 0.50mm
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Panasonic Electronic Components
Other Names: LNJ247W82RACT,LNJ247W82RATR,LNJ247W82RADKR
Base Product Number: LNJ247
Product Status: Obsolete

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LNJ247W82RA
Standard LEDs - SMD LNJ247W82RA
Standard LEDs - SMD LED RED RECT

Standard LEDs - SMD LED RED RECT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241698-LNJ247W82RA LNJ247W82RA
Product Name Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series - SLI-343V8R - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 639 nm (6390 Å)
View Details
2 suppliers
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details