Panasonic Optoelectronics - LED Indication - Discrete LNJ216C8ARA

Description
Win Source Part Number: 959747-LNJ216C8ARA Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Millicandela Rating: 10.5mcd Voltage - Forward (Vf) (Typ): 1.72V Current - Test: 10mA Wavelength - Peak: 660nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: Microlens Type Dimension: 3.20mm L x 1.60mm W Lens Style: Round with Flat Top Lens Size: 1.70mm Dia ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: P11511CT,P11511TR,P1 1511DKR Base Product Number: LNJ216 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 959747-LNJ216C8ARA Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Millicandela Rating: 10.5mcd Voltage - Forward (Vf) (Typ): 1.72V Current - Test: 10mA Wavelength - Peak: 660nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: Microlens Type Dimension: 3.20mm L x 1.60mm W Lens Style: Round with Flat Top Lens Size: 1.70mm Dia ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: P11511CT,P11511TR,P1 1511DKR Base Product Number: LNJ216 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
959747-LNJ216C8ARA
Optoelectronics - LED Indication - Discrete 959747-LNJ216C8ARA
Win Source Part Number: 959747-LNJ216C8ARA Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Millicandela Rating: 10.5mcd Voltage - Forward (Vf) (Typ): 1.72V Current - Test: 10mA Wavelength - Peak: 660nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: Microlens Type Dimension: 3.20mm L x 1.60mm W Lens Style: Round with Flat Top Lens Size: 1.70mm Dia ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: P11511CT,P11511TR,P1 1511DKR Base Product Number: LNJ216 Product Status: Obsolete

Win Source Part Number: 959747-LNJ216C8ARA
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Millicandela Rating: 10.5mcd
Voltage - Forward (Vf) (Typ): 1.72V
Current - Test: 10mA
Wavelength - Peak: 660nm
Height (Max): 1.10mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: Microlens Type
Dimension: 3.20mm L x 1.60mm W
Lens Style: Round with Flat Top
Lens Size: 1.70mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Panasonic Electronic Components
Other Names: P11511CT,P11511TR,P11511DKR
Base Product Number: LNJ216
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 959747-LNJ216C8ARA
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MW09-NMM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details