Panasonic LED Indication - Discrete - LNJ211R8ARA LNJ211R8ARA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 87920-LNJ211R8ARA Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.72V Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 7mcd Lens Style/Size: Round with Flat Top, 1.70mm Current - Test: 10mA Wavelength - Peak: 660nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 3216 (1206) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 87920-LNJ211R8ARA Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.72V Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 7mcd Lens Style/Size: Round with Flat Top, 1.70mm Current - Test: 10mA Wavelength - Peak: 660nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 3216 (1206) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ211R8ARA
87920-LNJ211R8ARA
LED Indication - Discrete - LNJ211R8ARA 87920-LNJ211R8ARA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 87920-LNJ211R8ARA Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.72V Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 7mcd Lens Style/Size: Round with Flat Top, 1.70mm Current - Test: 10mA Wavelength - Peak: 660nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 3216 (1206) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 87920-LNJ211R8ARA
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.72V
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 7mcd
Lens Style/Size: Round with Flat Top, 1.70mm
Current - Test: 10mA
Wavelength - Peak: 660nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 3216 (1206)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 87920-LNJ211R8ARA
Product Name LED Indication - Discrete - LNJ211R8ARA
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLA580BNT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details