Panasonic LED Indication - Discrete - LNJ115W8PRA LNJ115W8PRA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 111873-LNJ115W8PRA Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.03V Green, 1.72V Red Millicandela Rating: 5mcd Green, 6.7mcd Red Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.25mm Current - Test: 10mA Green, 10mA Red Wavelength - Peak: 565nm Green, 655nm Red Height (Max): 0.65mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: TSS-2 Type Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 111873-LNJ115W8PRA Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.03V Green, 1.72V Red Millicandela Rating: 5mcd Green, 6.7mcd Red Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.25mm Current - Test: 10mA Green, 10mA Red Wavelength - Peak: 565nm Green, 655nm Red Height (Max): 0.65mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: TSS-2 Type Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ115W8PRA
111873-LNJ115W8PRA
LED Indication - Discrete - LNJ115W8PRA 111873-LNJ115W8PRA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 111873-LNJ115W8PRA Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.03V Green, 1.72V Red Millicandela Rating: 5mcd Green, 6.7mcd Red Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.25mm Current - Test: 10mA Green, 10mA Red Wavelength - Peak: 565nm Green, 655nm Red Height (Max): 0.65mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: TSS-2 Type Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 111873-LNJ115W8PRA
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.03V Green, 1.72V Red
Millicandela Rating: 5mcd Green, 6.7mcd Red
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.25mm
Current - Test: 10mA Green, 10mA Red
Wavelength - Peak: 565nm Green, 655nm Red
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: TSS-2 Type
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 111873-LNJ115W8PRA
Product Name LED Indication - Discrete - LNJ115W8PRA
LED Type Red; Green; Multi-Colored; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Type Orange
Peak Wavelength 635 nm (6350 Å)
Optical Power Output 70 milliwatts
View Details