Panasonic LED Indication - Discrete - LNJ107W5PRW LNJ107W5PRW

Description
Manufacturer: Panasonic Win Source Part Number: 923549-LNJ107W5PRW Features: Green, Red - LED Indication - Discrete 2.03V Green, 1.72V Red 4-SMD, Gull Wing Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LNJ107W Categories: Optoelectronics Case / Package: S-GW-2 Type ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: P526TR, P526CT-NDR, P526CT, P526TR-NDR, P526DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 923549-LNJ107W5PRW Features: Green, Red - LED Indication - Discrete 2.03V Green, 1.72V Red 4-SMD, Gull Wing Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LNJ107W Categories: Optoelectronics Case / Package: S-GW-2 Type ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: P526TR, P526CT-NDR, P526CT, P526TR-NDR, P526DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ107W5PRW
923549-LNJ107W5PRW
LED Indication - Discrete - LNJ107W5PRW 923549-LNJ107W5PRW
Manufacturer: Panasonic Win Source Part Number: 923549-LNJ107W5PRW Features: Green, Red - LED Indication - Discrete 2.03V Green, 1.72V Red 4-SMD, Gull Wing Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LNJ107W Categories: Optoelectronics Case / Package: S-GW-2 Type ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: P526TR, P526CT-NDR, P526CT, P526TR-NDR, P526DKR

Manufacturer: Panasonic
Win Source Part Number: 923549-LNJ107W5PRW
Features: Green, Red - LED Indication - Discrete 2.03V Green, 1.72V Red 4-SMD, Gull Wing
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LNJ107W
Categories: Optoelectronics
Case / Package: S-GW-2 Type
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000
Other Part Number: P526TR, P526CT-NDR, P526CT, P526TR-NDR, P526DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 923549-LNJ107W5PRW
Product Name LED Indication - Discrete - LNJ107W5PRW
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Chip LED with reflector - SML-010DT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details