Panasonic LED Indication - Discrete - LNJ047X8ARA LNJ047X8ARA

Description
Manufacturer: Panasonic Win Source Part Number: 845131-LNJ047X8ARA Features: LED Indication - Discrete Package: Reel - TR Part Status: Obsolete Family Name: LNJ*47 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: LNJ047X8ARADKR, LNJ047X8ARACT, LNJ047X8ARATR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 845131-LNJ047X8ARA Features: LED Indication - Discrete Package: Reel - TR Part Status: Obsolete Family Name: LNJ*47 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: LNJ047X8ARADKR, LNJ047X8ARACT, LNJ047X8ARATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ047X8ARA
845131-LNJ047X8ARA
LED Indication - Discrete - LNJ047X8ARA 845131-LNJ047X8ARA
Manufacturer: Panasonic Win Source Part Number: 845131-LNJ047X8ARA Features: LED Indication - Discrete Package: Reel - TR Part Status: Obsolete Family Name: LNJ*47 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: LNJ047X8ARADKR, LNJ047X8ARACT, LNJ047X8ARATR

Manufacturer: Panasonic
Win Source Part Number: 845131-LNJ047X8ARA
Features: LED Indication - Discrete
Package: Reel - TR
Part Status: Obsolete
Family Name: LNJ*47
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000
Other Part Number: LNJ047X8ARADKR, LNJ047X8ARACT, LNJ047X8ARATR

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LNJ047X8ARA
Standard LEDs - SMD LNJ047X8ARA
Standard LEDs - SMD LED WHT RECT

Standard LEDs - SMD LED WHT RECT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 845131-LNJ047X8ARA LNJ047X8ARA
Product Name LED Indication - Discrete - LNJ047X8ARA Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Mini-mold side view chip LED - SMLA12ENT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details