Panasonic LED Indication - Discrete - LNJ037X8ARA LNJ037X8ARA

Description
Manufacturer: Panasonic Win Source Part Number: 877785-LNJ037X8ARA Features: LED Indication - Discrete Package: Reel - TR Part Status: Obsolete Family Name: LNJ*37 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: LNJ037X8ARADKR, LNJ037X8ARACT, LNJ037X8ARATR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 877785-LNJ037X8ARA Features: LED Indication - Discrete Package: Reel - TR Part Status: Obsolete Family Name: LNJ*37 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: LNJ037X8ARADKR, LNJ037X8ARACT, LNJ037X8ARATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ037X8ARA
877785-LNJ037X8ARA
LED Indication - Discrete - LNJ037X8ARA 877785-LNJ037X8ARA
Manufacturer: Panasonic Win Source Part Number: 877785-LNJ037X8ARA Features: LED Indication - Discrete Package: Reel - TR Part Status: Obsolete Family Name: LNJ*37 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: LNJ037X8ARADKR, LNJ037X8ARACT, LNJ037X8ARATR

Manufacturer: Panasonic
Win Source Part Number: 877785-LNJ037X8ARA
Features: LED Indication - Discrete
Package: Reel - TR
Part Status: Obsolete
Family Name: LNJ*37
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000
Other Part Number: LNJ037X8ARADKR, LNJ037X8ARACT, LNJ037X8ARATR

Buy Now Datasheet
Led, White, 60Mcd; Led Color Panasonic - 58T1956 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 60Mcd; Led Color Panasonic
58T1956
Led, White, 60Mcd; Led Color Panasonic 58T1956
LED, WHITE, 60MCD; LED Color:White; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:5mA; Forward Voltage:2.9V; Luminous Intensity:60mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:-; MSL:- RoHS Compliant: Yes

LED, WHITE, 60MCD; LED Color:White; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:5mA; Forward Voltage:2.9V; Luminous Intensity:60mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LNJ037X8ARA
Standard LEDs - SMD LNJ037X8ARA
Standard LEDs - SMD LED WHT HI-BRT ESS

Standard LEDs - SMD LED WHT HI-BRT ESS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 877785-LNJ037X8ARA 58T1956 LNJ037X8ARA
Product Name LED Indication - Discrete - LNJ037X8ARA Led, White, 60Mcd; Led Color Panasonic Standard LEDs - SMD
LED Package: 0.8mm x 1.1mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details