Panasonic Led Lighting - LED Lighting - White - LNJ03004BDD1 LNJ03004BDD1

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055945-LNJ03004BDD1 Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.032" (0.80mm) Mounting: SMD (SMT) Current - Max: 120mA Forward Voltage: 2.95V Current - Test: 60mA CCT (K): 6500K Flux @ 25°C, Current - Test: 26 lm (22 lm to 30 lm) Lumens/Watt @ Current - Test: 147 lm/W CRI (Color Rendering Index): 82 (Typ) Thermal Resistance of Package: 25°C/W Categories: Optoelectronics Status: Active Case / Package: 3230 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055945-LNJ03004BDD1 Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.032" (0.80mm) Mounting: SMD (SMT) Current - Max: 120mA Forward Voltage: 2.95V Current - Test: 60mA CCT (K): 6500K Flux @ 25°C, Current - Test: 26 lm (22 lm to 30 lm) Lumens/Watt @ Current - Test: 147 lm/W CRI (Color Rendering Index): 82 (Typ) Thermal Resistance of Package: 25°C/W Categories: Optoelectronics Status: Active Case / Package: 3230 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - LNJ03004BDD1
1055945-LNJ03004BDD1
Led Lighting - LED Lighting - White - LNJ03004BDD1 1055945-LNJ03004BDD1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055945-LNJ03004BDD1 Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.032" (0.80mm) Mounting: SMD (SMT) Current - Max: 120mA Forward Voltage: 2.95V Current - Test: 60mA CCT (K): 6500K Flux @ 25°C, Current - Test: 26 lm (22 lm to 30 lm) Lumens/Watt @ Current - Test: 147 lm/W CRI (Color Rendering Index): 82 (Typ) Thermal Resistance of Package: 25°C/W Categories: Optoelectronics Status: Active Case / Package: 3230 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1055945-LNJ03004BDD1
Packaging: Reel - TR
Color: White, Cool
Height - Seated (Max): 0.032" (0.80mm)
Mounting: SMD (SMT)
Current - Max: 120mA
Forward Voltage: 2.95V
Current - Test: 60mA
CCT (K): 6500K
Flux @ 25°C, Current - Test: 26 lm (22 lm to 30 lm)
Lumens/Watt @ Current - Test: 147 lm/W
CRI (Color Rendering Index): 82 (Typ)
Thermal Resistance of Package: 25°C/W
Categories: Optoelectronics
Status: Active
Case / Package: 3230
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
LNJ03004BDD1
High Power LEDs - White LNJ03004BDD1
High Power LEDs - White White LED 6,500K 3230 150 lm/W 1in1

High Power LEDs - White White LED 6,500K 3230 150 lm/W 1in1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1055945-LNJ03004BDD1 LNJ03004BDD1
Product Name Led Lighting - LED Lighting - White - LNJ03004BDD1 High Power LEDs - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
2-color type mini-mold chip LED - SML-D22MUW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 620 nm (5700 to 6200 Å)
View Details