Manufacturer: Panasonic Electronic Components
Win Source Part Number: 104488-LNJ026X8BRA1
Packaging: Reel - TR
Color: White
Mounting: SMD (SMT)
Forward Voltage: 3.1V
Millicandela Rating: 80mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 5mA
Height (Max): 0.42mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 104488-LNJ026X8BRA1 |
| Product Name | LED Indication - Discrete - LNJ026X8BRA1 |
| LED Type | White; White |