Panasonic Optoelectronics - LED Indication - Discrete LNJ010V6BRAA

Description
Win Source Part Number: 963824-LNJ010V6BRAA Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Millicandela Rating: 2420mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 20mA Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, J-Lead Dimension: 2.80mm L x 1.40mm W Lens Style: Rectangle with Flat Top Lens Size: 2.51mm x 0.74mm Alternative Parts (Cross-Reference): LNJ010V6BRAALNJ010V6 BRAA.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: P17102DKR,P17102TR,P 17102CT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 963824-LNJ010V6BRAA Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Millicandela Rating: 2420mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 20mA Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, J-Lead Dimension: 2.80mm L x 1.40mm W Lens Style: Rectangle with Flat Top Lens Size: 2.51mm x 0.74mm Alternative Parts (Cross-Reference): LNJ010V6BRAALNJ010V6 BRAA.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: P17102DKR,P17102TR,P 17102CT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
963824-LNJ010V6BRAA
Optoelectronics - LED Indication - Discrete 963824-LNJ010V6BRAA
Win Source Part Number: 963824-LNJ010V6BRAA Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Millicandela Rating: 2420mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 20mA Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, J-Lead Dimension: 2.80mm L x 1.40mm W Lens Style: Rectangle with Flat Top Lens Size: 2.51mm x 0.74mm Alternative Parts (Cross-Reference): LNJ010V6BRAALNJ010V6 BRAA.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: P17102DKR,P17102TR,P 17102CT Product Status: Obsolete

Win Source Part Number: 963824-LNJ010V6BRAA
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Tape & Reel
Standard Package: 3,000
Configuration: Standard
Millicandela Rating: 2420mcd
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 20mA
Height (Max): 1.00mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, J-Lead
Dimension: 2.80mm L x 1.40mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.51mm x 0.74mm
Alternative Parts (Cross-Reference): LNJ010V6BRAALNJ010V6BRAA.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Panasonic Electronic Components
Other Names: P17102DKR,P17102TR,P17102CT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 963824-LNJ010V6BRAA
Product Name Optoelectronics - LED Indication - Discrete
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241831-SML-LXFP0603SYC-TR - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 130 degrees
View Details
3 suppliers
High Output Blue LED in TO-39 Pkg - OD-469L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Blue
Peak Wavelength 465 to 475 nm (4650 to 4750 Å)
View Details