Panasonic Standard LEDs - Through Hole LN88RCPX

Description
Standard LEDs - Through Hole 3.0mm Round 630nm Orange GaAsP
Datasheet
Description
Standard LEDs - Through Hole 3.0mm Round 630nm Orange GaAsP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LN88RCPX
Standard LEDs - Through Hole LN88RCPX
Standard LEDs - Through Hole 3.0mm Round 630nm Orange GaAsP

Standard LEDs - Through Hole 3.0mm Round 630nm Orange GaAsP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number LN88RCPX
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - ALMD-EL3D-VX002 - 1143349-ALMD-EL3D-VX002 - Win Source Electronics
Specs
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 30 degrees
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details