Panasonic Standard LEDs - Through Hole LN41YPSLX

Description
Standard LEDs - Through Hole 5.0mm Round 590nm Amber GaAsP
Datasheet
Description
Standard LEDs - Through Hole 5.0mm Round 590nm Amber GaAsP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LN41YPSLX
Standard LEDs - Through Hole LN41YPSLX
Standard LEDs - Through Hole 5.0mm Round 590nm Amber GaAsP

Standard LEDs - Through Hole 5.0mm Round 590nm Amber GaAsP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number LN41YPSLX
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED White Lighting - ASMD-LWG3-NQTHD-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6500 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details