Panasonic LED Indication - Discrete LN382GPX

Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - P548-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
P548-ND
LED Indication - Discrete P548-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number P548-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
LED Indication - Discrete - 67-SML-LX1210IGC-TR/RTR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
View Details
Circular LED lamp - SLR-332VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers