Panasonic LED Indication - Discrete LN342GPX

Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - P618-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
P618-ND
LED Indication - Discrete P618-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number P618-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Visible Emitter - MTE340H32-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-46 Metal Can
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
LED White Lighting - 1416-1928-6-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers