Panasonic LED Indication - Discrete - LN2162C68TR LN2162C68TR

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 071699-LN2162C68TR Packaging: Reel - TR Color: Green, Orange Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.05V Green, 1.95V Orange Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.5mcd Green, 2.1mcd Orange Lens Style/Size: Rectangle with Flat Top, 2.10mm x 2.70mm Current - Test: 10mA Green, 10mA Orange Wavelength - Peak: 555nm Green, 630nm Orange Height (Max): 1.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: GW Type LED Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 071699-LN2162C68TR Packaging: Reel - TR Color: Green, Orange Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.05V Green, 1.95V Orange Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.5mcd Green, 2.1mcd Orange Lens Style/Size: Rectangle with Flat Top, 2.10mm x 2.70mm Current - Test: 10mA Green, 10mA Orange Wavelength - Peak: 555nm Green, 630nm Orange Height (Max): 1.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: GW Type LED Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LN2162C68TR
071699-LN2162C68TR
LED Indication - Discrete - LN2162C68TR 071699-LN2162C68TR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 071699-LN2162C68TR Packaging: Reel - TR Color: Green, Orange Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.05V Green, 1.95V Orange Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.5mcd Green, 2.1mcd Orange Lens Style/Size: Rectangle with Flat Top, 2.10mm x 2.70mm Current - Test: 10mA Green, 10mA Orange Wavelength - Peak: 555nm Green, 630nm Orange Height (Max): 1.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: GW Type LED Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 071699-LN2162C68TR
Packaging: Reel - TR
Color: Green, Orange
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.05V Green, 1.95V Orange
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2.5mcd Green, 2.1mcd Orange
Lens Style/Size: Rectangle with Flat Top, 2.10mm x 2.70mm
Current - Test: 10mA Green, 10mA Orange
Wavelength - Peak: 555nm Green, 630nm Orange
Height (Max): 1.80mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: GW Type LED
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 071699-LN2162C68TR
Product Name LED Indication - Discrete - LN2162C68TR
LED Type Orange; Green; Multi-Colored; Green, Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Circular LED lamp - SLR-56YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details