Panasonic LED Indication - Discrete - LN2162C13-(TR) LN2162C13-(TR)

Description
Manufacturer: Panasonic Win Source Part Number: 87782-LN2162C13-(TR) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 87782-LN2162C13-(TR) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LN2162C13-(TR)
87782-LN2162C13-(TR)
LED Indication - Discrete - LN2162C13-(TR) 87782-LN2162C13-(TR)
Manufacturer: Panasonic Win Source Part Number: 87782-LN2162C13-(TR) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 87782-LN2162C13-(TR)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 87782-LN2162C13-(TR)
Product Name LED Indication - Discrete - LN2162C13-(TR)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Circular LED lamp - SLR-343MC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers