Panasonic LED Indication - Discrete - LN1861CTR LN1861CTR

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109712-LN1861CTR Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 5mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 1.70mm Current - Test: 20mA Wavelength - Peak: 630nm Height (Max): 1.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109712-LN1861CTR Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 5mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 1.70mm Current - Test: 20mA Wavelength - Peak: 630nm Height (Max): 1.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LN1861CTR
109712-LN1861CTR
LED Indication - Discrete - LN1861CTR 109712-LN1861CTR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109712-LN1861CTR Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 5mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 1.70mm Current - Test: 20mA Wavelength - Peak: 630nm Height (Max): 1.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 109712-LN1861CTR
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 5mcd
Lens Style/Size: Rectangle with Flat Top, 2.50mm x 1.70mm
Current - Test: 20mA
Wavelength - Peak: 630nm
Height (Max): 1.80mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2-SMD
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 109712-LN1861CTR
Product Name LED Indication - Discrete - LN1861CTR
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1144-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details