Panasonic LED Indication - Discrete - LN1851CTR LN1851CTR

Description
Manufacturer: Panasonic Win Source Part Number: 877776-LN1851CTR Features: Orange - LED Indication - Discrete 2.05V 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Family Name: LN1*51C Categories: Optoelectronics Case / Package: 2-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 4 (72 Hours) HTSUS: 8541.40.2000 Other Part Number: P502TR, P502, Q2855046, LN1851C-(TR), P502TR-NDR, P502DKR, P502CT, LN1851C, P502CT-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 877776-LN1851CTR Features: Orange - LED Indication - Discrete 2.05V 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Family Name: LN1*51C Categories: Optoelectronics Case / Package: 2-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 4 (72 Hours) HTSUS: 8541.40.2000 Other Part Number: P502TR, P502, Q2855046, LN1851C-(TR), P502TR-NDR, P502DKR, P502CT, LN1851C, P502CT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LN1851CTR
877776-LN1851CTR
LED Indication - Discrete - LN1851CTR 877776-LN1851CTR
Manufacturer: Panasonic Win Source Part Number: 877776-LN1851CTR Features: Orange - LED Indication - Discrete 2.05V 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Family Name: LN1*51C Categories: Optoelectronics Case / Package: 2-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 4 (72 Hours) HTSUS: 8541.40.2000 Other Part Number: P502TR, P502, Q2855046, LN1851C-(TR), P502TR-NDR, P502DKR, P502CT, LN1851C, P502CT-NDR

Manufacturer: Panasonic
Win Source Part Number: 877776-LN1851CTR
Features: Orange - LED Indication - Discrete 2.05V 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LN1*51C
Categories: Optoelectronics
Case / Package: 2-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 4 (72 Hours)
HTSUS: 8541.40.2000
Other Part Number: P502TR, P502, Q2855046, LN1851C-(TR), P502TR-NDR, P502DKR, P502CT, LN1851C, P502CT-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 877776-LN1851CTR
Product Name LED Indication - Discrete - LN1851CTR
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Chip LED with reflector - SML-012PT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details