Manufacturer: Panasonic Electronic Components
Win Source Part Number: 108427-LN1471YTR
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 1mcd
Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm
Current - Test: 10mA
Wavelength - Peak: 590nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: S-GW Type LED
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 108427-LN1471YTR |
| Product Name | LED Indication - Discrete - LN1471YTR |
| LED Type | Amber |