Surface mount chip LED for indication in amber, with a diffused yellow lens, rated for 20 mA continuous forward current and 60 mW power dissipation, operating temperature range from -25°C to +85°C, and storage temperature range from -30°C to +100°C. Forward voltage ranges from 1.93 V to 2.6 V at 10 mA. Peak luminous intensity is 10 mcd at 10 mA, with dominant wavelength of 590 nm. Package is surface mount, two-terminal.
Single Color LED, Amber, Diffused Yellow, 1.7mm, ROHS COMPLIANT, SURFACE MOUNT PACKAGE-2 Product overview: LN1471YTR from Panasonic is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-LN1471YTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 105-LN1471YTR |
| Product Name | SMD Led Indication - Discrete |
| Lamp Type | LED Lamps |