Panasonic LED Indication - Discrete - LN1461CTR LN1461CTR

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 112281-LN1461CTR Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4.5mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 1.70mm Current - Test: 20mA Wavelength - Peak: 590nm Height (Max): 1.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 112281-LN1461CTR Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4.5mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 1.70mm Current - Test: 20mA Wavelength - Peak: 590nm Height (Max): 1.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LN1461CTR
112281-LN1461CTR
LED Indication - Discrete - LN1461CTR 112281-LN1461CTR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 112281-LN1461CTR Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4.5mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 1.70mm Current - Test: 20mA Wavelength - Peak: 590nm Height (Max): 1.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 112281-LN1461CTR
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4.5mcd
Lens Style/Size: Rectangle with Flat Top, 2.50mm x 1.70mm
Current - Test: 20mA
Wavelength - Peak: 590nm
Height (Max): 1.80mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2-SMD
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 112281-LN1461CTR
Product Name LED Indication - Discrete - LN1461CTR
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Circular LED lamp - SLR343EN4T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details