Panasonic LED Indication - Discrete - LN1371GTR LN1371GTR

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 116094-LN1371GTR Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.03V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 2.6mcd Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm Current - Test: 10mA Wavelength - Peak: 565nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: S-GW Type LED Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 116094-LN1371GTR Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.03V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 2.6mcd Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm Current - Test: 10mA Wavelength - Peak: 565nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: S-GW Type LED Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LN1371GTR
116094-LN1371GTR
LED Indication - Discrete - LN1371GTR 116094-LN1371GTR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 116094-LN1371GTR Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.03V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 2.6mcd Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm Current - Test: 10mA Wavelength - Peak: 565nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: S-GW Type LED Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 116094-LN1371GTR
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.03V
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 2.6mcd
Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm
Current - Test: 10mA
Wavelength - Peak: 565nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: S-GW Type LED
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 116094-LN1371GTR
Product Name LED Indication - Discrete - LN1371GTR
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Circular high-brightness LED lamp - SLA-570MT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 563 nm (5630 Å)
View Details