Panasonic LED Indication - Discrete - LN1361CTR LN1361CTR

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 119130-LN1361CTR Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7.5mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 1.70mm Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 1.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 119130-LN1361CTR Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7.5mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 1.70mm Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 1.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LN1361CTR
119130-LN1361CTR
LED Indication - Discrete - LN1361CTR 119130-LN1361CTR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 119130-LN1361CTR Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7.5mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 1.70mm Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 1.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 119130-LN1361CTR
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 7.5mcd
Lens Style/Size: Rectangle with Flat Top, 2.50mm x 1.70mm
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 1.80mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2-SMD
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 119130-LN1361CTR
Product Name LED Indication - Discrete - LN1361CTR
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1295-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 518 nm (5180 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details