Panasonic LED Indication - Discrete - LN1351CTR LN1351CTR

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 121424-LN1351CTR Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 5mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 10mA Wavelength - Peak: 565nm Height (Max): 1.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 121424-LN1351CTR Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 5mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 10mA Wavelength - Peak: 565nm Height (Max): 1.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LN1351CTR
121424-LN1351CTR
LED Indication - Discrete - LN1351CTR 121424-LN1351CTR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 121424-LN1351CTR Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 5mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 10mA Wavelength - Peak: 565nm Height (Max): 1.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 121424-LN1351CTR
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 5mcd
Lens Style/Size: Rectangle with Flat Top
Current - Test: 10mA
Wavelength - Peak: 565nm
Height (Max): 1.40mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2-SMD
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 121424-LN1351CTR
Product Name LED Indication - Discrete - LN1351CTR
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED - ASMT-JR30-ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details