Panasonic LED Indication - Discrete - LN1271RALTRP LN1271RALTRP

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 140956-LN1271RALTRP Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.72V Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 5mcd Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm Current - Test: 10mA Wavelength - Peak: 660nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: S-GW Type LED Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 140956-LN1271RALTRP Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.72V Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 5mcd Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm Current - Test: 10mA Wavelength - Peak: 660nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: S-GW Type LED Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LN1271RALTRP
140956-LN1271RALTRP
LED Indication - Discrete - LN1271RALTRP 140956-LN1271RALTRP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 140956-LN1271RALTRP Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.72V Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 5mcd Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm Current - Test: 10mA Wavelength - Peak: 660nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: S-GW Type LED Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 140956-LN1271RALTRP
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.72V
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 5mcd
Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm
Current - Test: 10mA
Wavelength - Peak: 660nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: S-GW Type LED
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 140956-LN1271RALTRP
Product Name LED Indication - Discrete - LN1271RALTRP
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED White Lighting - ASMT-MWB4-NMN00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details