Panasonic LED Indication - Discrete - LN1261CALTR LN1261CALTR

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109995-LN1261CALTR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 12mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 1.70mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109995-LN1261CALTR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 12mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 1.70mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LN1261CALTR
109995-LN1261CALTR
LED Indication - Discrete - LN1261CALTR 109995-LN1261CALTR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109995-LN1261CALTR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 12mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 1.70mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 109995-LN1261CALTR
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 12mcd
Lens Style/Size: Rectangle with Flat Top, 2.50mm x 1.70mm
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 1.80mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2-SMD
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 109995-LN1261CALTR
Product Name LED Indication - Discrete - LN1261CALTR
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details