Panasonic LED Indication - Discrete - LN1251CALTR LN1251CALTR

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 128563-LN1251CALTR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.75V Millicandela Rating: 9mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 15mA Wavelength - Peak: 660nm Height (Max): 1.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 128563-LN1251CALTR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.75V Millicandela Rating: 9mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 15mA Wavelength - Peak: 660nm Height (Max): 1.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LN1251CALTR
128563-LN1251CALTR
LED Indication - Discrete - LN1251CALTR 128563-LN1251CALTR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 128563-LN1251CALTR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.75V Millicandela Rating: 9mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 15mA Wavelength - Peak: 660nm Height (Max): 1.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 128563-LN1251CALTR
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.75V
Millicandela Rating: 9mcd
Lens Style/Size: Rectangle with Flat Top
Current - Test: 15mA
Wavelength - Peak: 660nm
Height (Max): 1.40mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2-SMD
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 128563-LN1251CALTR
Product Name LED Indication - Discrete - LN1251CALTR
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Chip LED with reflector - SML-013UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details