Panasonic LED Indication - Discrete LN01201C

Description
Red LED Indication - Discrete 2.2V Axial, Flat Leads
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2.2V Axial, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - P417-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
P417-ND
LED Indication - Discrete P417-ND
Red LED Indication - Discrete 2.2V Axial, Flat Leads

Red LED Indication - Discrete 2.2V Axial, Flat Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number P417-ND
Product Name LED Indication - Discrete
LED Package: Axial, Flat Leads
LED Type Red
Peak Wavelength 700 nm (7000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Small and high Brightness side-view RGB LED - MSL0601RGBU - ROHM Semiconductor GmbH
Specs
LED Package: 2.9x1 (t=1.35)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details