Manufacturer: Panasonic Electric Works
Category: Relays- Power Relays, Over 2 Amps
Series: LK-Q
Package: Tube
Coil Type: Non Latching
Coil Current: 10.4 mA
Coil Voltage: 24VDC
Release Time: 5 ms
RELAY GEN PURPOSE SPST 5A 24V
General Purpose Relays LK-Q Relay
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 29X3863 | LKQ1AF-24V-TV-5 | LKQ1AF-24V-TV-5 | |
| Product Name | Relays- Power Relays, Over 2 Amps | Ltb 9/30/2021 L Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Mounting | PCBoard | Through Hole |