Panasonic General Purpose Relays LKP1AF-12V

Description
General Purpose Relays 1 Form A 10A 277VAC 5A 30VDC 12V
Datasheet
Description
General Purpose Relays 1 Form A 10A 277VAC 5A 30VDC 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
LKP1AF-12V
General Purpose Relays LKP1AF-12V
General Purpose Relays 1 Form A 10A 277VAC 5A 30VDC 12V

General Purpose Relays 1 Form A 10A 277VAC 5A 30VDC 12V

Buy Now Datasheet
Relay, Spst-No, 277Vac, 30Vdc, 10A; Contact Configuration Panasonic - 86H9226 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 30Vdc, 10A; Contact Configuration Panasonic
86H9226
Relay, Spst-No, 277Vac, 30Vdc, 10A; Contact Configuration Panasonic 86H9226
RELAY, SPST-NO, 277VAC, 30VDC, 10A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:10A; Product Range:LK-P Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 30VDC, 10A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:10A; Product Range:LK-P Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - LKP1AF-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
LKP1AF-12V
Relays - Power Relays, Over 2 Amps LKP1AF-12V
RELAY GEN PURPOSE SPST 10A 12V

RELAY GEN PURPOSE SPST 10A 12V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number LKP1AF-12V 86H9226 LKP1AF-12V
Product Name General Purpose Relays Relay, Spst-No, 277Vac, 30Vdc, 10A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 12 volts 12 volts 12 volts
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Type 38.01 - Relay Interface Module - 380101254060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details