Panasonic Battery Voltage Panasonic Batteries LITH-8PANAIND

Description
Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.3Ah; Battery Terminals:-; External Diameter:17.78mm; External Height:-; External Width:-; External Depth:-; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.3Ah; Battery Terminals:-; External Diameter:17.78mm; External Height:-; External Width:-; External Depth:-; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Voltage Panasonic Batteries - 60AC4597 - Newark, An Avnet Company
Chicago, IL, United States
Battery Voltage Panasonic Batteries
60AC4597
Battery Voltage Panasonic Batteries 60AC4597
Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.3Ah; Battery Terminals:-; External Diameter:17.78mm; External Height:-; External Width:-; External Depth:-; Pack Quantity:1 RoHS Compliant: NA

Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.3Ah; Battery Terminals:-; External Diameter:17.78mm; External Height:-; External Width:-; External Depth:-; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 60AC4597
Product Name Battery Voltage Panasonic Batteries
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details