Panasonic 3V Coin - Battery LITH-25

Description
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 30mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.8 Length: 0.1 Width: Weight: 0.1 oz
Description
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 30mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.8 Length: 0.1 Width: Weight: 0.1 oz

Suppliers

Company
Product
Description
Supplier Links
3V Coin - Battery - LITH-25 - Dantona Industries, Inc.
Wantagh, NY, United States
3V Coin - Battery
LITH-25
3V Coin - Battery LITH-25
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 30mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.8 Length: 0.1 Width: Weight: 0.1 oz

Manufacturer: Panasonic

Product Category: 3V Coin , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 30mAh

Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR)

Cell Type: Coin Cell

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height: 0.8

Length: 0.1

Width:

Weight: 0.1 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number LITH-25
Product Name 3V Coin - Battery
Primary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1802-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 13 inch (330 mm)
View Details
Button Batteries - 8010721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Pr41
Capacity 0.1800 ampere-hr
Width / Diameter 0.3110 inch (7.9 mm)
View Details