Panasonic 3V Cylindrical - Battery - Non-Rechargeable CR2 LITH-22 PANA

Description
Manufacturer: Panasonic Product Category: 3V Cylindrical , Battery , Non-Rechargeable CR2 Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 750mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.61 Length: 1.06 Width: Weight: 0.5 oz
Description
Manufacturer: Panasonic Product Category: 3V Cylindrical , Battery , Non-Rechargeable CR2 Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 750mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.61 Length: 1.06 Width: Weight: 0.5 oz

Suppliers

Company
Product
Description
Supplier Links
3V Cylindrical - Battery - Non-Rechargeable CR2 - LITH-22 PANA - Dantona Industries, Inc.
Wantagh, NY, United States
3V Cylindrical - Battery - Non-Rechargeable CR2
LITH-22 PANA
3V Cylindrical - Battery - Non-Rechargeable CR2 LITH-22 PANA
Manufacturer: Panasonic Product Category: 3V Cylindrical , Battery , Non-Rechargeable CR2 Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 750mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.61 Length: 1.06 Width: Weight: 0.5 oz

Manufacturer: Panasonic

Product Category: 3V Cylindrical , Battery , Non-Rechargeable CR2

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 750mAh

Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR)

Cell Type: Cylindrical

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height: 0.61

Length: 1.06

Width:

Weight: 0.5 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number LITH-22 PANA
Product Name 3V Cylindrical - Battery - Non-Rechargeable CR2
Primary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes Cylindrical
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

80V Lithium SAFEFlex Material Handling Batteries - FBP-1481 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details
Speciality Size Rechargeable Batteries - 199747 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Specialty Cells 2/3 sc
Capacity 2 ampere-hr
View Details