Panasonic Panel Meters - Counters, Hour Meters LC4H8-T6-DC24V

Description
LC4H8-T6-DC24V
Description
LC4H8-T6-DC24V
Datasheet
Datasheet Summary
Powered by GS/AI

The LC4H8-T6-DC24V is a digital counter designed for panel mounting, featuring a compact size of 64.5 mm (2.539 inches) in depth. It is equipped with a bright, two-color backlight LCD display that enhances visibility in various lighting conditions. The device operates with a voltage of 24V DC and supports a counting speed of up to 5 kHz, making it suitable for a range of applications. This model offers multiple output modes, including maintain output and one-shot modes, providing flexibility in usage. It is compliant with UL, c-UL, and CE standards, ensuring it meets safety and quality regulations. The LC4H8-T6-DC24V also conforms to IP66 weather-resistant standards, making it reliable for use in harsh environments. The product is available with both screw terminal and pin type connections, facilitating easy installation in control panels.

Datasheet Summary
Powered by GS/AI

The LC4H8-T6-DC24V is a digital counter designed for panel mounting, featuring a compact size of 64.5 mm (2.539 inches) in depth. It is equipped with a bright, two-color backlight LCD display that enhances visibility in various lighting conditions. The device operates with a voltage of 24V DC and supports a counting speed of up to 5 kHz, making it suitable for a range of applications. This model offers multiple output modes, including maintain output and one-shot modes, providing flexibility in usage. It is compliant with UL, c-UL, and CE standards, ensuring it meets safety and quality regulations. The LC4H8-T6-DC24V also conforms to IP66 weather-resistant standards, making it reliable for use in harsh environments. The product is available with both screw terminal and pin type connections, facilitating easy installation in control panels.

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - LC4H8-T6-DC24V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
LC4H8-T6-DC24V
Panel Meters - Counters, Hour Meters LC4H8-T6-DC24V
LC4H8-T6-DC24V

LC4H8-T6-DC24V

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Digital Panel Meters
Product Number LC4H8-T6-DC24V
Product Name Panel Meters - Counters, Hour Meters
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
 - Digital Panel Meters for Duty Cycle and Pulse Width Modulation (PWM) Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details