PANASONIC
LC4H-W-T6-AC24VS -- PANEL METERS - COUNTERS, HOUR METERS
Panasonic
Panel Meters - Counters, Hour Meters
LC4H-W-T6-AC24VS
Description
LC4H-W-T6-AC24VS
-
Quarktwin Technology Ltd.
Datasheet
Description
LC4H-W-T6-AC24VS
Datasheet
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
LC4H-W-T6-AC24VS |
|
Product Name
|
Panel Meters - Counters, Hour Meters |
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
4.0
Width
68 mm (2.68 inch)
Height
68 mm (2.68 inch)
View Details
ABB Measurement & Analytics
Features
Displays Bargraph; Intrinsically safe
Display Type
Alphanumeric
Character Size
Less Than 0.37 (9.4mm)
View Details
Hottinger Brüel & Kjær A/S
Outputs
None
Analog Input Channels
132
Input Type
200V condensor microphones
View Details