The LC2H-FE-2KK is a panel mounting type counter designed for easy installation with a one-touch method. It features an 8-digit display with a character height of 8.7 mm, enhancing readability. The device supports a counting speed that is switchable between 2 kHz and 30 Hz and is equipped with screw terminals that include built-in finger protection for safety. The counter can operate using non-voltage, voltage (4.5 to 30 V DC), or free voltage (24 to 240 V AC/DC) input methods. The product conforms to IP66 standards for protective construction, ensuring durability in various environments. It is compliant with UL, c-UL, and CE standards, making it suitable for use in applications requiring regulatory compliance. The LC2H-FE-2KK also includes a battery with a lifespan of approximately 7 years under normal operating conditions. This model is particularly useful for applications where reliable counting and easy visibility are essential.
Totalizer None Required (Battery Included) Panel Mount
COUNTER LCD 8 CHAR PANEL MOUNT
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | LC2H-FE-2KK | LC2H-FE-2KK |
| Product Name | Panel Meters - Counters, Hour Meters | Panel Meters - Counters, Hour Meters |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |