Panasonic Lead Acid Battery, 12V, 2Ah; Battery Voltage Panasonic Batteries LC-R122R2PU

Description
LEAD ACID BATTERY, 12V, 2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:2.2Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:59.944mm; External Width:34mm RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V, 2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:2.2Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:59.944mm; External Width:34mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 2Ah; Battery Voltage Panasonic Batteries - 98F4981 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 2Ah; Battery Voltage Panasonic Batteries
98F4981
Lead Acid Battery, 12V, 2Ah; Battery Voltage Panasonic Batteries 98F4981
LEAD ACID BATTERY, 12V, 2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:2.2Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:59.944mm; External Width:34mm RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:2.2Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:59.944mm; External Width:34mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 98F4981
Product Name Lead Acid Battery, 12V, 2Ah; Battery Voltage Panasonic Batteries
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10314 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details