Panasonic Batteries Rechargeable (Secondary) - LC-P1238P LC-P1238P

Description
Manufacturer: Panasonic - BSG Win Source Part Number: 791100-LC-P1238P Series: LC-P Termination Style: Nut and Bolt, M5 Weight: 12700g Battery Chemistry: Lead Acid (VRLA) Family Name: LC-P1238 Capacity: 38Ah Discharge Rate: 20Hr Categories: Battery Products Dimension: 7.76" L x 6.50" W x 6.89" H (197.0mm x 165.0mm x 175.0mm) Voltage Rating DC: 12V Introduction Date: January 15, 2012 Country of Origin: Indonesia, Japan, United States of America Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic - BSG Win Source Part Number: 791100-LC-P1238P Series: LC-P Termination Style: Nut and Bolt, M5 Weight: 12700g Battery Chemistry: Lead Acid (VRLA) Family Name: LC-P1238 Capacity: 38Ah Discharge Rate: 20Hr Categories: Battery Products Dimension: 7.76" L x 6.50" W x 6.89" H (197.0mm x 165.0mm x 175.0mm) Voltage Rating DC: 12V Introduction Date: January 15, 2012 Country of Origin: Indonesia, Japan, United States of America Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - LC-P1238P - 791100-LC-P1238P - Win Source Electronics
Laguna Hills, CA, United States
Batteries Rechargeable (Secondary) - LC-P1238P
791100-LC-P1238P
Batteries Rechargeable (Secondary) - LC-P1238P 791100-LC-P1238P
Manufacturer: Panasonic - BSG Win Source Part Number: 791100-LC-P1238P Series: LC-P Termination Style: Nut and Bolt, M5 Weight: 12700g Battery Chemistry: Lead Acid (VRLA) Family Name: LC-P1238 Capacity: 38Ah Discharge Rate: 20Hr Categories: Battery Products Dimension: 7.76" L x 6.50" W x 6.89" H (197.0mm x 165.0mm x 175.0mm) Voltage Rating DC: 12V Introduction Date: January 15, 2012 Country of Origin: Indonesia, Japan, United States of America Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic - BSG
Win Source Part Number: 791100-LC-P1238P
Series: LC-P
Termination Style: Nut and Bolt, M5
Weight: 12700g
Battery Chemistry: Lead Acid (VRLA)
Family Name: LC-P1238
Capacity: 38Ah
Discharge Rate: 20Hr
Categories: Battery Products
Dimension: 7.76" L x 6.50" W x 6.89" H (197.0mm x 165.0mm x 175.0mm)
Voltage Rating DC: 12V
Introduction Date: January 15, 2012
Country of Origin: Indonesia, Japan, United States of America
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Batteries
Product Number 791100-LC-P1238P
Product Name Batteries Rechargeable (Secondary) - LC-P1238P
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1548 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details
Button Batteries - 2841828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell
View Details