Panasonic Battery, Lithium Ion, 3.7V, 2.6Ah; Battery Voltage Panasonic Batteries L37A26-1-0-3WA3

Description
BATTERY, LITHIUM ION, 3.7V, 2.6AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:2.6Ah; Battery Size Code:18650; Battery Terminals:Connector; External Diameter:17.8mm; External Height:68.58mm; Pack Quantity:1RoHS Compliant: NA
Datasheet
Description
BATTERY, LITHIUM ION, 3.7V, 2.6AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:2.6Ah; Battery Size Code:18650; Battery Terminals:Connector; External Diameter:17.8mm; External Height:68.58mm; Pack Quantity:1RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Lithium Ion, 3.7V, 2.6Ah; Battery Voltage Panasonic Batteries - 56AJ3231 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium Ion, 3.7V, 2.6Ah; Battery Voltage Panasonic Batteries
56AJ3231
Battery, Lithium Ion, 3.7V, 2.6Ah; Battery Voltage Panasonic Batteries 56AJ3231
BATTERY, LITHIUM ION, 3.7V, 2.6AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:2.6Ah; Battery Size Code:18650; Battery Terminals:Connector; External Diameter:17.8mm; External Height:68.58mm; Pack Quantity:1RoHS Compliant: NA

BATTERY, LITHIUM ION, 3.7V, 2.6AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:2.6Ah; Battery Size Code:18650; Battery Terminals:Connector; External Diameter:17.8mm; External Height:68.58mm; Pack Quantity:1RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 56AJ3231
Product Name Battery, Lithium Ion, 3.7V, 2.6Ah; Battery Voltage Panasonic Batteries
Primary Batteries Lithium Ion
Standard Cylindrical Battery Sizes 18650
Voltage 3.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details