Panasonic Batteries Rechargeable (Secondary) - KR1800SCE KR1800SCE

Description
Manufacturer: Panasonic - BSG Win Source Part Number: 792847-KR1800SCE Series: Cadnica Termination Style: Button Top (Extending) Weight: 49.44g Battery Chemistry: Nickel Cadmium Family Name: KR-1800SCE Battery Cell Size: SC Capacity: 1.8Ah Discharge Rate: 360mA Standard Charge Current: 180mA Standard Charge Time: 16Hrs Categories: Battery Products Dimension: 0.87" Dia x 1.67" H (22.2mm x 42.3mm) Voltage Rating DC: 1.2V Introduction Date: November 11, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic - BSG Win Source Part Number: 792847-KR1800SCE Series: Cadnica Termination Style: Button Top (Extending) Weight: 49.44g Battery Chemistry: Nickel Cadmium Family Name: KR-1800SCE Battery Cell Size: SC Capacity: 1.8Ah Discharge Rate: 360mA Standard Charge Current: 180mA Standard Charge Time: 16Hrs Categories: Battery Products Dimension: 0.87" Dia x 1.67" H (22.2mm x 42.3mm) Voltage Rating DC: 1.2V Introduction Date: November 11, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - KR1800SCE - 792847-KR1800SCE - Win Source Electronics
Laguna Hills, CA, United States
Batteries Rechargeable (Secondary) - KR1800SCE
792847-KR1800SCE
Batteries Rechargeable (Secondary) - KR1800SCE 792847-KR1800SCE
Manufacturer: Panasonic - BSG Win Source Part Number: 792847-KR1800SCE Series: Cadnica Termination Style: Button Top (Extending) Weight: 49.44g Battery Chemistry: Nickel Cadmium Family Name: KR-1800SCE Battery Cell Size: SC Capacity: 1.8Ah Discharge Rate: 360mA Standard Charge Current: 180mA Standard Charge Time: 16Hrs Categories: Battery Products Dimension: 0.87" Dia x 1.67" H (22.2mm x 42.3mm) Voltage Rating DC: 1.2V Introduction Date: November 11, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic - BSG
Win Source Part Number: 792847-KR1800SCE
Series: Cadnica
Termination Style: Button Top (Extending)
Weight: 49.44g
Battery Chemistry: Nickel Cadmium
Family Name: KR-1800SCE
Battery Cell Size: SC
Capacity: 1.8Ah
Discharge Rate: 360mA
Standard Charge Current: 180mA
Standard Charge Time: 16Hrs
Categories: Battery Products
Dimension: 0.87" Dia x 1.67" H (22.2mm x 42.3mm)
Voltage Rating DC: 1.2V
Introduction Date: November 11, 1998
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Products - Batteries Rechargeable (Secondary) - KR1800SCE - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
KR1800SCE
Battery Products - Batteries Rechargeable (Secondary) KR1800SCE
BATTERY NICD 1.2V 1.8AH SC

BATTERY NICD 1.2V 1.8AH SC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Batteries Batteries
Product Number 792847-KR1800SCE KR1800SCE
Product Name Batteries Rechargeable (Secondary) - KR1800SCE Battery Products - Batteries Rechargeable (Secondary)
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

AAA Batteries - 358650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AAA
Voltage 1.5 volts
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details