Panasonic JW1FSN-DC9V Non-Latching Relay
Panasonic JW1FSN-DC9V Non-Latching Relay
POWER RELAY, SPDT, 9VDC, 10A, THT ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPDT 10A 9V
General Purpose Relays 10A 9VDC SPDT SEALED PCB
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 2474327 | 09AK4712 | JW1FSN-DC9V | JW1FSN-DC9V |
| Product Name | Power Relays | Power Relay, Spdt, 9Vdc, 10A, Tht Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 9 volts | 9 volts | 9 volts | |
| Approvals | RoHS | RoHS |