Panasonic Relays - Power Relays, Over 2 Amps JVN1A-24V

Description
Win Source Part Number: 1382415-JVN1A-24V Category: Relays>Power Relays, Over 2 Amps Series: JV-N Termination Style: PC Pin Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 2.88 kOhms Coil Current: 8.3 mA Operate Time: 12 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16 A Switching Voltage: 277VAC, 30VDC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: Panasonic Base Product Number: JVN1A Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 100 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382415-JVN1A-24V Category: Relays>Power Relays, Over 2 Amps Series: JV-N Termination Style: PC Pin Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 2.88 kOhms Coil Current: 8.3 mA Operate Time: 12 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16 A Switching Voltage: 277VAC, 30VDC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: Panasonic Base Product Number: JVN1A Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 100 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1382415-JVN1A-24V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1382415-JVN1A-24V
Relays - Power Relays, Over 2 Amps 1382415-JVN1A-24V
Win Source Part Number: 1382415-JVN1A-24V Category: Relays>Power Relays, Over 2 Amps Series: JV-N Termination Style: PC Pin Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 2.88 kOhms Coil Current: 8.3 mA Operate Time: 12 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16 A Switching Voltage: 277VAC, 30VDC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: Panasonic Base Product Number: JVN1A Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 100 pcs

Win Source Part Number: 1382415-JVN1A-24V
Category: Relays>Power Relays, Over 2 Amps
Series: JV-N
Termination Style: PC Pin
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Alloy
Coil Resistance: 2.88 kOhms
Coil Current: 8.3 mA
Operate Time: 12 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 16 A
Switching Voltage: 277VAC, 30VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
Must Operate Voltage: 18 VDC
Must Release Voltage: 1.2 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: Panasonic
Base Product Number: JVN1A
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 100 pcs

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - JVN1A-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JVN1A-24V
Relays - Power Relays, Over 2 Amps JVN1A-24V
RELAY GEN PURPOSE SPST 16A 24V

RELAY GEN PURPOSE SPST 16A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1382415-JVN1A-24V JVN1A-24V
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 2880 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 6838832 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
3 suppliers
10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
Type 4C.01 - Relay interface modules 16A - 4C0180240060SPA - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, CE-2, CSA, IMQ-grande, cRUus, ukca, VDE
View Details
2 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details