The JTV1S-TMP-9V is a 1 Form C sealed-type PCB-mount relay with a 9 V DC coil, rated for 30 A switching current and 6,000 V surge withstand voltage between contact and coil. It operates at 1,000 mW nominal coil power, with a maximum switching capacity of 277 V AC and contacts made of AgSnO2. The relay has a maximum operate time of 15 ms and release time of 10 ms, with an ambient temperature range of -55°C to +85°C. It is UL/C-UL recognized and RoHS compliant. The unit weighs approximately 30 g.
General Purpose Relays 1 FORM C 9V Relay 6kv Type
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JTV1S-TMP-9V |
| Product Name | General Purpose Relays |
| Relay Type | General |