General Purpose Relays 30A SPDT 12VDC PC BOARD
POWER RELAY, SPDT, 24VDC, 20A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:JT-V Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:277VAC; Contact Voltage VDC:28VDCRoHS Compliant: Yes
RELAY GEN PURPOSE SPST 20A 24V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | JTV1S-PA-24V | 86K9361 | JTV1S-PA-24V |
| Product Name | General Purpose Relays | Power Relay, Spdt, 24Vdc, 20A, Pc Board; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |
| Features | Latching |