The JTV1G-PA-9V is a 1 Form C, PCB-mounting power relay with a 9 V DC coil, designed for high-switching applications up to 30 A. It features a surge withstand voltage of 6,000 V between contact and coil, supports a maximum switching voltage of 277 V AC, and uses AgSnO2 contact material. The relay has a nominal operating power of approximately 1,000 mW, an operate time of max. 15 ms, and a release time of max. 10 ms. It is UL/C-UL recognized, RoHS compliant, and rated for ambient temperatures from -55°C to +85°C. The unit weighs approximately 25 g.
General Purpose Relays 1 FORM C 9V Relay 6kv Type
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JTV1G-PA-9V |
| Product Name | General Purpose Relays |
| Relay Type | General |