The JS1F-F-6V is a 1 Form C, flux-resistant miniature power relay with a 6 V DC coil, rated for 10 A switching capacity at 250 V AC and 5 A at 30 V DC. It features AgSnO2 contacts, a nominal coil power of 360 mW, and insulation class F for operation up to 105°C. The relay has a sealed construction, operates with a maximum coil voltage of 130% of nominal, and meets VDE, TÜV, UL, and CSA standards. It measures approximately 12 g in weight and is designed for high ambient temperatures with an operating range of -40°C to +105°C.
General Purpose Relays JS Relay
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JS1F-F-6V |
| Product Name | General Purpose Relays |
| Relay Type | General |